Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
Beam Angle | ± 14° |
For Use With | Osram Oslon SSL Series LEDs |
Led Lens, Medium, 16.1 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil FA11206_TINA-M-OSL | Newark Electronics |
OSRAM OSLON OPTIC, TAPE BASE, MED | Farnell |
Where can I find additional details, specifications and documents for a FA11206_TINA-M-OSL?
Additional datasheets, footprints and schematics for FA11206_TINA-M-OSL are listed on our Part Details page. You can also find images and similar parts to FA11206_TINA-M-OSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA11206_TINA-M-OSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA11206_TINA-M-OSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA11206_TINA-M-OSL fall under?
The FA11206_TINA-M-OSL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA11206_TINA-M-OSL when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA11206_TINA-M-OSL you can contact the distributor directly for product support, shipping queries etc.
Is the FA11206_TINA-M-OSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA11206_TINA-M-OSL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FA11206_TINA-M-OSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA11206_TINA-M-OSL often in real-time on the comparison pages.
What if I can't find stock of FA11206_TINA-M-OSL?
You can fill out our help required form which you can use to request a quote for FA11206_TINA-M-OSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.