Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Lens with Holder |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | 9.9mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 22° |
For Use With | Sharp GM2BB (Double Dome) Series LEDs |
SHARP GM2BB, 9MM OPTIC, WIDE | element14 |
Where can I find additional details, specifications and documents for a FA10996_LISA2-W-PIN-DD?
Additional datasheets, footprints and schematics for FA10996_LISA2-W-PIN-DD are listed on our Part Details page. You can also find images and similar parts to FA10996_LISA2-W-PIN-DD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10996_LISA2-W-PIN-DD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10996_LISA2-W-PIN-DD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10996_LISA2-W-PIN-DD fall under?
The FA10996_LISA2-W-PIN-DD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10996_LISA2-W-PIN-DD when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10996_LISA2-W-PIN-DD you can contact the distributor directly for product support, shipping queries etc.
Is the FA10996_LISA2-W-PIN-DD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10996_LISA2-W-PIN-DD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FA10996_LISA2-W-PIN-DD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10996_LISA2-W-PIN-DD often in real-time on the comparison pages.
What if I can't find stock of FA10996_LISA2-W-PIN-DD?
You can fill out our help required form which you can use to request a quote for FA10996_LISA2-W-PIN-DD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.