Lens Type | - |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 15° |
For Use With | Luxeon Rebel Series LEDs |
LUX REBEL OPTIC & HOLDER, MED | Farnell |
Where can I find additional details, specifications and documents for a FA10851_RES-M?
Additional datasheets, footprints and schematics for FA10851_RES-M are listed on our Part Details page. You can also find images and similar parts to FA10851_RES-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10851_RES-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10851_RES-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10851_RES-M fall under?
The FA10851_RES-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10851_RES-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10851_RES-M you can contact the distributor directly for product support, shipping queries etc.
Is the FA10851_RES-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10851_RES-M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FA10851_RES-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10851_RES-M often in real-time on the comparison pages.
What if I can't find stock of FA10851_RES-M?
You can fill out our help required form which you can use to request a quote for FA10851_RES-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.