Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | Rectangular |
LED Lens Colour | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Lens with Holder |
Beam Angle | ± 18° x ± 12° |
For Use With | SSC P4 Series LEDs |
SSC P4 OPTIC AND HOLDER, REC | Farnell |
Where can I find additional details, specifications and documents for a FA10789_LZ1-REC?
Additional datasheets, footprints and schematics for FA10789_LZ1-REC are listed on our Part Details page. You can also find images and similar parts to FA10789_LZ1-REC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10789_LZ1-REC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10789_LZ1-REC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10789_LZ1-REC fall under?
The FA10789_LZ1-REC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10789_LZ1-REC when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10789_LZ1-REC you can contact the distributor directly for product support, shipping queries etc.
Is the FA10789_LZ1-REC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10789_LZ1-REC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FA10789_LZ1-REC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10789_LZ1-REC often in real-time on the comparison pages.
What if I can't find stock of FA10789_LZ1-REC?
You can fill out our help required form which you can use to request a quote for FA10789_LZ1-REC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.