Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
No stock
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | - |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Holder |
For Use With | Cree MX-6 Series LEDs |
Holder Colour | Black |
CREE MX6, 21MM OPTIC, SPOT, TAPED | Farnell |
Where can I find additional details, specifications and documents for a FA10696_LMX6-RS?
Additional datasheets, footprints and schematics for FA10696_LMX6-RS are listed on our Part Details page. You can also find images and similar parts to FA10696_LMX6-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10696_LMX6-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10696_LMX6-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10696_LMX6-RS fall under?
The FA10696_LMX6-RS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FA10696_LMX6-RS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10696_LMX6-RS you can contact the distributor directly for product support, shipping queries etc.
Is the FA10696_LMX6-RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA10696_LMX6-RS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FA10696_LMX6-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10696_LMX6-RS often in real-time on the comparison pages.
What if I can't find stock of FA10696_LMX6-RS?
You can fill out our help required form which you can use to request a quote for FA10696_LMX6-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.