Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Medium |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Medium Beam Lens |
RoHS Compliant | Yes |
Cree XPE/G Optic,Tape Base,Medium | RS |
Lens, Medium, Cree Xpe | Newark Electronics |
LEILA Series Round 1 Pos 21.6mm Dia 14.7mm (H) Medium Beam Assembly | Future Electronics |
Lens, LXP Lenses For CREE XP-E LEDs | Avnet America |
Where can I find additional details, specifications and documents for a FA10660_LXP-M?
Additional datasheets, footprints and schematics for FA10660_LXP-M are listed on our Part Details page. You can also find images and similar parts to FA10660_LXP-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10660_LXP-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10660_LXP-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10660_LXP-M fall under?
The FA10660_LXP-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10660_LXP-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10660_LXP-M you can contact the distributor directly for product support, shipping queries etc.
Is the FA10660_LXP-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10660_LXP-M have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for FA10660_LXP-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10660_LXP-M often in real-time on the comparison pages.
What if I can't find stock of FA10660_LXP-M?
You can fill out our help required form which you can use to request a quote for FA10660_LXP-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.