Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Medium |
Lens Diameter | 16.1mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Medium Lens |
Beam Angle | 15° |
RoHS Compliant | Yes |
30° medium beam for Oslon Square | Rutronik |
16mm LED Optic,Taped Base,Medium Beam | RS |
Lens, Medium, Cree Xpe | Newark Electronics |
LEDIL Tina Series, Assebmly, White, 16.1mm Dia, 9.7mm, 30 Deg Medium Round Lens | Future Electronics |
Lens With White Color And Round Style | Avnet America |
Where can I find additional details, specifications and documents for a FA10645_TINA-M?
Additional datasheets, footprints and schematics for FA10645_TINA-M are listed on our Part Details page. You can also find images and similar parts to FA10645_TINA-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10645_TINA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10645_TINA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10645_TINA-M fall under?
The FA10645_TINA-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10645_TINA-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10645_TINA-M you can contact the distributor directly for product support, shipping queries etc.
Is the FA10645_TINA-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10645_TINA-M have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FA10645_TINA-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10645_TINA-M often in real-time on the comparison pages.
What if I can't find stock of FA10645_TINA-M?
You can fill out our help required form which you can use to request a quote for FA10645_TINA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.