Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Narrow |
Lens Shape | Square |
Lens Material | PC (Polycarbonate) |
Accessory Type | Lens |
Beam Angle | 22° x 9° |
RoHS Compliant | Yes |
ROSE Series Square 1 Pos 21.6 x 21.6mm Oval Beam Assembly | Future Electronics |
ASSEMBLY SQUARE 1 POS 21.6 + 21.6MM OD 13.5MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a FA10340_NIS83-MX-O?
Additional datasheets, footprints and schematics for FA10340_NIS83-MX-O are listed on our Part Details page. You can also find images and similar parts to FA10340_NIS83-MX-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA10340_NIS83-MX-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA10340_NIS83-MX-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA10340_NIS83-MX-O fall under?
The FA10340_NIS83-MX-O is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FA10340_NIS83-MX-O when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA10340_NIS83-MX-O you can contact the distributor directly for product support, shipping queries etc.
Is the FA10340_NIS83-MX-O RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA10340_NIS83-MX-O have stock available?
Authorised distributors including Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for FA10340_NIS83-MX-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA10340_NIS83-MX-O often in real-time on the comparison pages.
What if I can't find stock of FA10340_NIS83-MX-O?
You can fill out our help required form which you can use to request a quote for FA10340_NIS83-MX-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.