Status: | Unknown |
---|---|
Series: | ROTA-SLIDE F Series |
RoHS: | Compliant |
Product Range | ROTA-SLIDE F Series |
---|---|
Switch Mounting | Panel Mount |
No. of Switch Positions | 2 Position |
Switching Voltage | 125VAC |
Switching Current | 4A |
Switch Construction | Unsealed |
RoHS Compliant | Yes |
Rotary Coded Sw, Spdt, 4A, 125V, Panel | Newark Electronics |
ROTARY SW 2POS 4A 125V | TTI Europe |
Rotary Switches Rotary | Sager |
Where can I find additional details, specifications and documents for a FA0108RSWCQ?
Additional datasheets, footprints and schematics for FA0108RSWCQ are listed on our Part Details page. You can also find images and similar parts to FA0108RSWCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA0108RSWCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA0108RSWCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA0108RSWCQ fall under?
The FA0108RSWCQ is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to FA0108RSWCQ when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA0108RSWCQ you can contact the distributor directly for product support, shipping queries etc.
Is the FA0108RSWCQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FA0108RSWCQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for FA0108RSWCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA0108RSWCQ often in real-time on the comparison pages.
What if I can't find stock of FA0108RSWCQ?
You can fill out our help required form which you can use to request a quote for FA0108RSWCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.