Status: | Unknown |
---|---|
Series: | F9H Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F9H Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, 15UF, 10V, TANT, CASE A | Farnell |
Cap, 15Uf, 10V, Tant, Case A | Newark Electronics |
Where can I find additional details, specifications and documents for a F9H1A156MAA?
Additional datasheets, footprints and schematics for F9H1A156MAA are listed on our Part Details page. You can also find images and similar parts to F9H1A156MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F9H1A156MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F9H1A156MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F9H1A156MAA fall under?
The F9H1A156MAA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F9H1A156MAA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F9H1A156MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F9H1A156MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F9H1A156MAA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for F9H1A156MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F9H1A156MAA often in real-time on the comparison pages.
What if I can't find stock of F9H1A156MAA?
You can fill out our help required form which you can use to request a quote for F9H1A156MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.