Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 10ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 10ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Tantalum Capacitor, 1Uf, 25V, Smd 20% | Newark Electronics |
TANTALUM CAPACITOR, 1UF, 25V, SMD 20% | element14 |
High CV MnO2,1.0 uF,25 V | AVX F981E105MMA | RS Americas |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F981E105MMA?
Additional datasheets, footprints and schematics for F981E105MMA are listed on our Part Details page. You can also find images and similar parts to F981E105MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981E105MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981E105MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981E105MMA fall under?
The F981E105MMA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981E105MMA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981E105MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981E105MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981E105MMA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for F981E105MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981E105MMA often in real-time on the comparison pages.
What if I can't find stock of F981E105MMA?
You can fill out our help required form which you can use to request a quote for F981E105MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.