Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
425
in stock
|
Buy Now | |
element14
from US$0.26
|
2,860
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 12ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 4.7µF, 16V, 20% | element14 |
Tantalum Capacitor 0603 4.7uF 16V 20% | RS |
Cap, 4.7Îœf, 16V, 20% | Newark Electronics |
High CV MnO2,4.7 uF,16 V | AVX F981C475MMA | RS Americas |
Cap Tant Solid 4.7uF 16V M CASE 20% (1.6 X 0.85 X 0.8mm) SMD 1608-09 12 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 4.7 uF, 16 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F981C475MMA?
Additional datasheets, footprints and schematics for F981C475MMA are listed on our Part Details page. You can also find images and similar parts to F981C475MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981C475MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981C475MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981C475MMA fall under?
The F981C475MMA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981C475MMA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981C475MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981C475MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981C475MMA have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for F981C475MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981C475MMA often in real-time on the comparison pages.
What if I can't find stock of F981C475MMA?
You can fill out our help required form which you can use to request a quote for F981C475MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.