Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 10ohm |
Series | F98 |
RoHS Compliant | Yes |
Capacitor Tant, 2.2Uf, 16V, Smd 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 20%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
High CV MnO2,2.2 uF,16 V | AVX F981C225MMA | RS Americas |
Where can I find additional details, specifications and documents for a F981C225MMA?
Additional datasheets, footprints and schematics for F981C225MMA are listed on our Part Details page. You can also find images and similar parts to F981C225MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981C225MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981C225MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981C225MMA fall under?
The F981C225MMA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F981C225MMA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981C225MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981C225MMA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F981C225MMA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F981C225MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981C225MMA often in real-time on the comparison pages.
What if I can't find stock of F981C225MMA?
You can fill out our help required form which you can use to request a quote for F981C225MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.