F981C106MSAAS1 Capacitors by KYOCERA AVX

CAP 10µF 16V 20%

Status: Unknown
Series: F98-AS1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Fused Face-Down, High CV

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
2,340
in stock
Buy Now
Logo for element14
element14
from US$0.41
2,340
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
337
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
4,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.54
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Product Range F98-AS1 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S
ESR 4.5ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Tantalum Capacitor Case 0805 [2012 Metric]

Alternative Descriptions

CAP, 10µF, 16V, 20% | element14
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 20%, -55 �C, 125 �C, 0805 [2012-09 Metric] | Avnet Abacus
High CV MnO2,10 uF,16 V | AVX F981C106MSAAS1 | RS Americas
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia


F981C106MSAAS1 Nichicon Parts by Nichicon

Capacitance:10µF

Status: Unknown
Series: F98-AS1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating 16V
Product Range F98-AS1 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code S
ESR 4.5ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C

Alternative Descriptions

Capacitance:10Μf | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F981C106MSAAS1?

Additional datasheets, footprints and schematics for F981C106MSAAS1 are listed on our Part Details page. You can also find images and similar parts to F981C106MSAAS1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F981C106MSAAS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981C106MSAAS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F981C106MSAAS1 fall under?

The F981C106MSAAS1 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F981C106MSAAS1 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F981C106MSAAS1 you can contact the distributor directly for product support, shipping queries etc.

Is the F981C106MSAAS1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F981C106MSAAS1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and RS Americas have stock available or on a lead time for F981C106MSAAS1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F981C106MSAAS1 often in real-time on the comparison pages.

What if I can't find stock of F981C106MSAAS1?

You can fill out our help required form which you can use to request a quote for F981C106MSAAS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay