Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
6,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,900
in stock
|
Buy Now | |
element14
from US$0.24
|
3,008
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,008
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
23
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor 0603 10V 4.7uF 20% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 4.7µF, 10V, 20% | element14 |
Tantalum Capacitor, 4.7Uf, 10V, Smd 20% | Newark Electronics |
High CV MnO2,4.7 uF,10 V | AVX F981A475MMA | RS Americas |
Cap Tant Solid 4.7uF 10V M CASE 20% (1.6 X 0.85 X 0.8mm) SMD 1608-09 6 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F981A475MMA?
Additional datasheets, footprints and schematics for F981A475MMA are listed on our Part Details page. You can also find images and similar parts to F981A475MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A475MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A475MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A475MMA fall under?
The F981A475MMA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A475MMA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A475MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A475MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A475MMA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for F981A475MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A475MMA often in real-time on the comparison pages.
What if I can't find stock of F981A475MMA?
You can fill out our help required form which you can use to request a quote for F981A475MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.