Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Operating Temperature Min | -55°C |
ESR | 6ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 6ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf, 10V 20% | Newark Electronics |
High CV MnO2,33 uF,10 V | AVX F981A336MSA | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F981A336MSA?
Additional datasheets, footprints and schematics for F981A336MSA are listed on our Part Details page. You can also find images and similar parts to F981A336MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A336MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A336MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A336MSA fall under?
The F981A336MSA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A336MSA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A336MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A336MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A336MSA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for F981A336MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A336MSA often in real-time on the comparison pages.
What if I can't find stock of F981A336MSA?
You can fill out our help required form which you can use to request a quote for F981A336MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.