Status: | Unknown |
---|---|
Series: | F98-AS1 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | F98-AS1 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | S |
ESR | 4.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Cap, 22Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx F981A226MSAAS1 | Newark Electronics |
High CV MnO2,22 uF,10 V | AVX F981A226MSAAS1 | RS Americas |
CAP, 22µF, 10V, 20% | element14 |
CAP, 22UF, 10V, TANT, POLYMER, S | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F981A226MSAAS1?
Additional datasheets, footprints and schematics for F981A226MSAAS1 are listed on our Part Details page. You can also find images and similar parts to F981A226MSAAS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A226MSAAS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A226MSAAS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A226MSAAS1 fall under?
The F981A226MSAAS1 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A226MSAAS1 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A226MSAAS1 you can contact the distributor directly for product support, shipping queries etc.
Is the F981A226MSAAS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A226MSAAS1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for F981A226MSAAS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A226MSAAS1 often in real-time on the comparison pages.
What if I can't find stock of F981A226MSAAS1?
You can fill out our help required form which you can use to request a quote for F981A226MSAAS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.