Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 2.2 F |
---|---|
Voltage Rating | 10V |
Product Range | F98 Series |
Capacitance Tolerance | 20% |
Packaging | Cut Tape |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Operating Temperature Min | -55 C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 7.5ohm |
Series | F98 |
RoHS Compliant | Yes |
TC 2,2uF 10V 20% Case M | Rutronik |
Capacitor Tant, 2.2Uf, 10V, Smd 20% | Newark Electronics |
High CV MnO2,2.2 uF,10 V | AVX F981A225MMA | RS Americas |
Cap Tant Solid 2.2uF 10V M CASE 20% (1.6 X 0.85 X 0.8mm) SMD 1608-09 7.5 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F981A225MMA?
Additional datasheets, footprints and schematics for F981A225MMA are listed on our Part Details page. You can also find images and similar parts to F981A225MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A225MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A225MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A225MMA fall under?
The F981A225MMA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A225MMA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A225MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A225MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A225MMA have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F981A225MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A225MMA often in real-time on the comparison pages.
What if I can't find stock of F981A225MMA?
You can fill out our help required form which you can use to request a quote for F981A225MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.