Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 7.5ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7.5ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10UF, 10V, TANT, CASE M | element14 |
Tantalum Capacitor, 10Uf, 10V 20% | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Tantalum Capacitor 0603 10V 10uF 20% | RS |
High CV MnO2,10 uF,10 V | AVX F981A106MMA | RS Americas |
Cap Tant Solid 10uF 10V M CASE 20% (1.6 X 0.85 X 0.8mm) SMD 1608-09 7.5 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F981A106MMA?
Additional datasheets, footprints and schematics for F981A106MMA are listed on our Part Details page. You can also find images and similar parts to F981A106MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A106MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A106MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A106MMA fall under?
The F981A106MMA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F981A106MMA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A106MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A106MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F981A106MMA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and RS have stock available or on a lead time for F981A106MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A106MMA often in real-time on the comparison pages.
What if I can't find stock of F981A106MMA?
You can fill out our help required form which you can use to request a quote for F981A106MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.