Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
23
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 47uF 6,3V 20% Case S | Rutronik |
Tantalum Capacitor 0805 47uF 6.3V 20% | RS |
Capacitor Tant, 47Uf, 6.3V, 2012-12 20%, Full Reel | Newark Electronics |
High CV MnO2,47 uF,6.3 V | AVX F980J476MSA | RS Americas |
CAP, 47µF, 6.3V, 20% | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 47 uF, 6.3 V, � 20%, -55 �C, 125 �C, 0805 [2012-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F980J476MSA?
Additional datasheets, footprints and schematics for F980J476MSA are listed on our Part Details page. You can also find images and similar parts to F980J476MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980J476MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980J476MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980J476MSA fall under?
The F980J476MSA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F980J476MSA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980J476MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F980J476MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980J476MSA have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for F980J476MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980J476MSA often in real-time on the comparison pages.
What if I can't find stock of F980J476MSA?
You can fill out our help required form which you can use to request a quote for F980J476MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.