Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant: Yes |Kyocera Avx F980G227MSA | Newark Electronics |
CAP, 220µF, 4V, 20%, 0805 | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet America |
High CV MnO2,220 uF,4 V | AVX F980G227MSA | RS Americas |
Where can I find additional details, specifications and documents for a F980G227MSA?
Additional datasheets, footprints and schematics for F980G227MSA are listed on our Part Details page. You can also find images and similar parts to F980G227MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G227MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G227MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G227MSA fall under?
The F980G227MSA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F980G227MSA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G227MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F980G227MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980G227MSA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for F980G227MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G227MSA often in real-time on the comparison pages.
What if I can't find stock of F980G227MSA?
You can fill out our help required form which you can use to request a quote for F980G227MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.