Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.77
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 20ohm |
RoHS Compliant | Yes |
High CV MnO2,22 uF,4 V | AVX F980G226MUALZT | RS Americas |
Where can I find additional details, specifications and documents for a F980G226MUALZT.?
Additional datasheets, footprints and schematics for F980G226MUALZT. are listed on our Part Details page. You can also find images and similar parts to F980G226MUALZT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G226MUALZT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G226MUALZT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G226MUALZT. fall under?
The F980G226MUALZT. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F980G226MUALZT. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G226MUALZT. you can contact the distributor directly for product support, shipping queries etc.
Is the F980G226MUALZT. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F980G226MUALZT. have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for F980G226MUALZT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G226MUALZT. often in real-time on the comparison pages.
What if I can't find stock of F980G226MUALZT.?
You can fill out our help required form which you can use to request a quote for F980G226MUALZT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.