Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Capacitance | 4.7µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 1.8ohm |
Features | High Reliability |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a F971E475MCC?
Additional datasheets, footprints and schematics for F971E475MCC are listed on our Part Details page. You can also find images and similar parts to F971E475MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971E475MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971E475MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971E475MCC fall under?
The F971E475MCC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F971E475MCC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971E475MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F971E475MCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F971E475MCC have stock available?
There is no stock from authorised distributors for F971E475MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971E475MCC often in real-time on the comparison pages.
What if I can't find stock of F971E475MCC?
You can fill out our help required form which you can use to request a quote for F971E475MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.