Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 25V |
Product Range | F97 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
RoHS Compliant | Yes |
Capacitor Tant, 0.47Uf 25V 10 Ohm 20%, 3216-12 | Newark Electronics |
High performance MnO2,0.47 uF,25 V | AVX F971E474MAA | RS Americas |
Where can I find additional details, specifications and documents for a F971E474MAA?
Additional datasheets, footprints and schematics for F971E474MAA are listed on our Part Details page. You can also find images and similar parts to F971E474MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971E474MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971E474MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971E474MAA fall under?
The F971E474MAA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971E474MAA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971E474MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F971E474MAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F971E474MAA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for F971E474MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971E474MAA often in real-time on the comparison pages.
What if I can't find stock of F971E474MAA?
You can fill out our help required form which you can use to request a quote for F971E474MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.