Status: | Unknown |
---|---|
Series: | F97-HT3 Series |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F97-HT3 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3.5ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 3.3Uf, 25V, Case B | Newark Electronics |
Cap Tant Solid 3.3uF 25VDC B CASE 20% 3528-21 T/R | Avnet America |
Where can I find additional details, specifications and documents for a F971E335MBAHT3?
Additional datasheets, footprints and schematics for F971E335MBAHT3 are listed on our Part Details page. You can also find images and similar parts to F971E335MBAHT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971E335MBAHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971E335MBAHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971E335MBAHT3 fall under?
The F971E335MBAHT3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971E335MBAHT3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971E335MBAHT3 you can contact the distributor directly for product support, shipping queries etc.
Is the F971E335MBAHT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F971E335MBAHT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for F971E335MBAHT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971E335MBAHT3 often in real-time on the comparison pages.
What if I can't find stock of F971E335MBAHT3?
You can fill out our help required form which you can use to request a quote for F971E335MBAHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.