Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Unknown |
Capacitance | 33 F |
---|---|
Voltage Rating | 16V |
Product Range | F97 Series |
Capacitance Tolerance | 20% |
Packaging | Cut Tape |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
ESR | 0.7ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 0.7ohm |
Features | High Reliability |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28 | Newark Electronics |
High performance MnO2,33 uF,16 V | AVX F971C336MNC | RS Americas |
Where can I find additional details, specifications and documents for a F971C336MNC?
Additional datasheets, footprints and schematics for F971C336MNC are listed on our Part Details page. You can also find images and similar parts to F971C336MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971C336MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971C336MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971C336MNC fall under?
The F971C336MNC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971C336MNC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971C336MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F971C336MNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F971C336MNC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F971C336MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971C336MNC often in real-time on the comparison pages.
What if I can't find stock of F971C336MNC?
You can fill out our help required form which you can use to request a quote for F971C336MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.