Status: | Unknown |
---|---|
Series: | F97-HT3 Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F97-HT3 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 3ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 22Uf, 10V, Case A | Newark Electronics |
High performance MnO2,22 uF,10 V | AVX F971A226MAAHT3 | RS Americas |
Cap Tant Solid 22uF 10VDC A CASE 20% 3216-18 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F971A226MAAHT3?
Additional datasheets, footprints and schematics for F971A226MAAHT3 are listed on our Part Details page. You can also find images and similar parts to F971A226MAAHT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971A226MAAHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971A226MAAHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971A226MAAHT3 fall under?
The F971A226MAAHT3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971A226MAAHT3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971A226MAAHT3 you can contact the distributor directly for product support, shipping queries etc.
Is the F971A226MAAHT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F971A226MAAHT3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet Asia have stock available or on a lead time for F971A226MAAHT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971A226MAAHT3 often in real-time on the comparison pages.
What if I can't find stock of F971A226MAAHT3?
You can fill out our help required form which you can use to request a quote for F971A226MAAHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.