Status: | Unknown |
---|---|
Series: | F97-HT3 Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F97-HT3 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N | Newark Electronics |
Where can I find additional details, specifications and documents for a F970J686MNCHT3?
Additional datasheets, footprints and schematics for F970J686MNCHT3 are listed on our Part Details page. You can also find images and similar parts to F970J686MNCHT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F970J686MNCHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F970J686MNCHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F970J686MNCHT3 fall under?
The F970J686MNCHT3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F970J686MNCHT3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F970J686MNCHT3 you can contact the distributor directly for product support, shipping queries etc.
Is the F970J686MNCHT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F970J686MNCHT3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for F970J686MNCHT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F970J686MNCHT3 often in real-time on the comparison pages.
What if I can't find stock of F970J686MNCHT3?
You can fill out our help required form which you can use to request a quote for F970J686MNCHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.