Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 4ohm |
Filter Terminals | Surface Mount |
RoHS Compliant | Yes |
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10 | Newark Electronics |
Cap Tant Solid 4.7uF 20V S CASE 20% (3.2 X 1.6 X 1mm) SMD 3216-12 T/R | Avnet America |
Tantalum - NTP Conformal,4.7 uF,20 V | AVX F951D475MSAAQ2 | RS Americas |
Where can I find additional details, specifications and documents for a F951D475MSAAQ2?
Additional datasheets, footprints and schematics for F951D475MSAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951D475MSAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F951D475MSAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951D475MSAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F951D475MSAAQ2 fall under?
The F951D475MSAAQ2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F951D475MSAAQ2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F951D475MSAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F951D475MSAAQ2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F951D475MSAAQ2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F951D475MSAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F951D475MSAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F951D475MSAAQ2?
You can fill out our help required form which you can use to request a quote for F951D475MSAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.