F951C106MSAAQ2 Capacitors by Nichicon

TANTALUM CAPACITOR 10UF 16V 2 OHM 0.2 3216-10

Status: Unknown
Series: F95 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for element14
element14
from US$0.31
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 1206 ^3216 Metric]
Product Range F95 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 2ohm


F951C106MSAAQ2 Passive Components by KYOCERA AVX

CAPACITOR TANT, 10UF, 16V, 2 OHM, 0.2, 3216-10

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Capacitance Tolerance ± 20%
Capacitor Case Style 1206 [3216 Metric]
Capacitor Mounting SMD
Capacitor Terminals SMD
ESR 2ohm
Filter Terminals Surface Mount
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 10Uf, 16V, 2 Ohm, 0.2, 3216-10 | Newark Electronics
F95 Series 10 uF â–’20 % 16 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics
Cap Tant Solid 10uF 16V S CASE 20% (3.2 X 1.6 X 1mm) SMD 3216-12 T/R | Avnet America
Tantalum - NTP Conformal,10 uF,16 V | AVX F951C106MSAAQ2 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F951C106MSAAQ2?

Additional datasheets, footprints and schematics for F951C106MSAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951C106MSAAQ2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F951C106MSAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951C106MSAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F951C106MSAAQ2 fall under?

The F951C106MSAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F951C106MSAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F951C106MSAAQ2 you can contact the distributor directly for product support, shipping queries etc.

Is the F951C106MSAAQ2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F951C106MSAAQ2 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for F951C106MSAAQ2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F951C106MSAAQ2 often in real-time on the comparison pages.

What if I can't find stock of F951C106MSAAQ2?

You can fill out our help required form which you can use to request a quote for F951C106MSAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay