Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
8,095
in stock
|
Buy Now | |
element14
from US$0.47
|
8,095
in stock
|
Buy Now | |
Farnell
from US$0.44
|
8,095
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0905 [2212 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
RoHS Compliant | Yes |
Cap, 10Μf, 16V, 20% | Newark Electronics |
CAP, 10µF, 16V, 20% | element14 |
Tantalum Capacitor 0905 10uF 16V 20% | RS |
F95 Series 10 uF 16 V ▒20% SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 10uF 16V P CASE 20% (2.2 X 1.25 X 1mm) SMD T/R | Avnet America |
TANTALUM CAPACITOR 0905 10UF 16V 20% | AVX F951C106MPAAQ2 | RS Americas |
Where can I find additional details, specifications and documents for a F951C106MPAAQ2?
Additional datasheets, footprints and schematics for F951C106MPAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951C106MPAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F951C106MPAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951C106MPAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F951C106MPAAQ2 fall under?
The F951C106MPAAQ2 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F951C106MPAAQ2 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F951C106MPAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F951C106MPAAQ2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F951C106MPAAQ2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F951C106MPAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F951C106MPAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F951C106MPAAQ2?
You can fill out our help required form which you can use to request a quote for F951C106MPAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.