F951A107MBAAQ2 Capacitors by Nichicon

TANTALUM CAPACITOR 100UF 10V 0.4 OHM 20% 3528-21

Status: Unknown
Series: F95 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.67


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.83
4,000
Buy Now
Logo for Avnet America Avnet America US$1.64
4,000
Buy Now
Logo for element14 element14 US$0.82
850
Buy Now
Logo for Future Electronics Future Electronics US$0.67
-
Buy Now
Logo for RS Americas RS Americas US$1.54
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range F95 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.4ohm


F951A107MBAAQ2 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 100UF 10V 0.4 OHM 20%, 3528-21

Status: Unknown
Series: F95 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range F95 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.4ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Uf, 10V, Tant, Case B | Newark Electronics
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 1411 [3528-20 Metric] | Avnet America
F95 Series 100 uF ▒20 % 10 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics
Tantalum - NTP Conformal,100 uF,10 V | AVX F951A107MBAAQ2 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a F951A107MBAAQ2?

Additional datasheets, footprints and schematics for F951A107MBAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951A107MBAAQ2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F951A107MBAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951A107MBAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F951A107MBAAQ2 fall under?

The F951A107MBAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F951A107MBAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F951A107MBAAQ2 you can contact the distributor directly for product support, shipping queries etc.

Is the F951A107MBAAQ2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F951A107MBAAQ2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for F951A107MBAAQ2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F951A107MBAAQ2 often in real-time on the comparison pages.

What if I can't find stock of F951A107MBAAQ2?

You can fill out our help required form which you can use to request a quote for F951A107MBAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay