F950J476MAAAQ2 Capacitors by KYOCERA AVX

CAPACITOR TANT, 47UF 6.3V 0.6 OHM 20%, 3216-12

Status: Unknown
Series: F95 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 6.3V
Product Range F95 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 47Uf 6.3V 0.6 Ohm 20%, 3216-12 | Newark Electronics
Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F950J476MAAAQ2?

Additional datasheets, footprints and schematics for F950J476MAAAQ2 are listed on our Part Details page. You can also find images and similar parts to F950J476MAAAQ2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F950J476MAAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F950J476MAAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F950J476MAAAQ2 fall under?

The F950J476MAAAQ2 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F950J476MAAAQ2 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F950J476MAAAQ2 you can contact the distributor directly for product support, shipping queries etc.

Is the F950J476MAAAQ2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for F950J476MAAAQ2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for F950J476MAAAQ2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F950J476MAAAQ2 often in real-time on the comparison pages.

What if I can't find stock of F950J476MAAAQ2?

You can fill out our help required form which you can use to request a quote for F950J476MAAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay