Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Capacitor Tant, 100Uf, 6.3V, 20%, 1206, Full Reel | Newark Electronics |
Cap Tant Solid 100uF 6.3V S CASE 20% (3.2 X 1.6 X 1mm) SMD 3216-12 0.9Ohm 125°C T/R | Avnet America |
Tantalum - NTP Conformal,100 uF,6.3 V | AVX F950J107MSAAM1Q2 | RS Americas |
100UF 6.3V 20% S | TTI Europe |
Where can I find additional details, specifications and documents for a F950J107MSAAM1Q2?
Additional datasheets, footprints and schematics for F950J107MSAAM1Q2 are listed on our Part Details page. You can also find images and similar parts to F950J107MSAAM1Q2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F950J107MSAAM1Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F950J107MSAAM1Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F950J107MSAAM1Q2 fall under?
The F950J107MSAAM1Q2 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F950J107MSAAM1Q2 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F950J107MSAAM1Q2 you can contact the distributor directly for product support, shipping queries etc.
Is the F950J107MSAAM1Q2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F950J107MSAAM1Q2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for F950J107MSAAM1Q2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F950J107MSAAM1Q2 often in real-time on the comparison pages.
What if I can't find stock of F950J107MSAAM1Q2?
You can fill out our help required form which you can use to request a quote for F950J107MSAAM1Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.