Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
2,500
in stock
|
Buy Now | |
element14
from US$0.79
|
4,731
in stock
|
Buy Now | |
Farnell
from US$0.69
|
4,731
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,317
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
ESR | 0.5ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
CAP, 100UF, 6.3V, TANT, CASE A | element14 |
Tantalum Capacitor 1207 100uF 4V 20% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 100Uf 6.3V 0.5 Ohm 20%, 3216-12 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1207 [3217-16 Metric] | Avnet America |
Tantalum - NTP Conformal,100 uF,6.3 V | AVX F950J107MAAAQ2 | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1207 [3217-16 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F950J107MAAAQ2?
Additional datasheets, footprints and schematics for F950J107MAAAQ2 are listed on our Part Details page. You can also find images and similar parts to F950J107MAAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F950J107MAAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F950J107MAAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F950J107MAAAQ2 fall under?
The F950J107MAAAQ2 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F950J107MAAAQ2 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F950J107MAAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F950J107MAAAQ2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F950J107MAAAQ2 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for F950J107MAAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F950J107MAAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F950J107MAAAQ2?
You can fill out our help required form which you can use to request a quote for F950J107MAAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.