Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Packaging | Cut Tape |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
ESR | 2.8ohm |
Tantalum Capacitors | Future Electronics |
Tantalum - NTP Conformal4.7 uF,20 V | AVX F931D475MBA | RS Americas |
TANTALUM CAPACITOR, 4.7UF 20V 2.8 OHM 20%, 3528-21 | Farnell |
Where can I find additional details, specifications and documents for a F931D475MBA?
Additional datasheets, footprints and schematics for F931D475MBA are listed on our Part Details page. You can also find images and similar parts to F931D475MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931D475MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931D475MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931D475MBA fall under?
The F931D475MBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931D475MBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931D475MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F931D475MBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931D475MBA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for F931D475MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931D475MBA often in real-time on the comparison pages.
What if I can't find stock of F931D475MBA?
You can fill out our help required form which you can use to request a quote for F931D475MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.