Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
1,085
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,085
in stock
|
Buy Now | |
element14
from US$0.27
|
1,085
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
68
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 4.7Μf, 20V, 20% | Newark Electronics |
CAP, 4.7µF, 20V, 20% | element14 |
Tantalum Capacitors | Future Electronics |
Tantalum - NTP Conformal4.7 uF,20 V | AVX F931D475MAA | RS Americas |
Where can I find additional details, specifications and documents for a F931D475MAA?
Additional datasheets, footprints and schematics for F931D475MAA are listed on our Part Details page. You can also find images and similar parts to F931D475MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931D475MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931D475MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931D475MAA fall under?
The F931D475MAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931D475MAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931D475MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931D475MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931D475MAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for F931D475MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931D475MAA often in real-time on the comparison pages.
What if I can't find stock of F931D475MAA?
You can fill out our help required form which you can use to request a quote for F931D475MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.