Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 1.1ohm |
Features | General Purpose |
RoHS Compliant | Yes |
Capacitor Tant, 22Uf 20V, 1.1 Ohm, 0.2, 6032-25 | Newark Electronics |
F93 Series 22 uF ▒20 % 20 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal22 uF,20 V | AVX F931D226MCC | RS Americas |
Cap Tant Solid 22uF 20V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F931D226MCC?
Additional datasheets, footprints and schematics for F931D226MCC are listed on our Part Details page. You can also find images and similar parts to F931D226MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931D226MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931D226MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931D226MCC fall under?
The F931D226MCC is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F931D226MCC when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931D226MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F931D226MCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931D226MCC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Avnet Asia have stock available or on a lead time for F931D226MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931D226MCC often in real-time on the comparison pages.
What if I can't find stock of F931D226MCC?
You can fill out our help required form which you can use to request a quote for F931D226MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.