Status: | Unknown |
---|---|
Series: | F93-AJ6 Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F93-AJ6 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Cap, 100Uf, 16V, Tant, Case C Rohs Compliant: Yes |Kyocera Avx F931C107MCCAJ6 | Newark Electronics |
Tantalum Capacitors 100UF 20% 16V 2312 | Future Electronics |
Tantalum - NTP Conformal100 uF,16 V | AVX F931C107MCCAJ6 | RS Americas |
CAP, 100UF, 16V, TANT, CASE C | element14 |
Cap Tant Solid 100uF 16V C CASE 20% 2312 SMD 0.7 Ohm 125°C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F931C107MCCAJ6?
Additional datasheets, footprints and schematics for F931C107MCCAJ6 are listed on our Part Details page. You can also find images and similar parts to F931C107MCCAJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931C107MCCAJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C107MCCAJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931C107MCCAJ6 fall under?
The F931C107MCCAJ6 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931C107MCCAJ6 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931C107MCCAJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the F931C107MCCAJ6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931C107MCCAJ6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F931C107MCCAJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931C107MCCAJ6 often in real-time on the comparison pages.
What if I can't find stock of F931C107MCCAJ6?
You can fill out our help required form which you can use to request a quote for F931C107MCCAJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.