Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 47µF, 10V, 10% | element14 |
Cap, Tantalum, 47Uf, 10V, Case A | Newark Electronics |
Tantalum Capacitors - Solid SMD 47UF 10V 10% | Future Electronics |
Tantalum - NTP Conformal47 uF,10 V | AVX F931A476KAA | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F931A476KAA?
Additional datasheets, footprints and schematics for F931A476KAA are listed on our Part Details page. You can also find images and similar parts to F931A476KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931A476KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A476KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931A476KAA fall under?
The F931A476KAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931A476KAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931A476KAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931A476KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931A476KAA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for F931A476KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931A476KAA often in real-time on the comparison pages.
What if I can't find stock of F931A476KAA?
You can fill out our help required form which you can use to request a quote for F931A476KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.