Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
RoHS Compliant | Yes |
F93 Series 150 uF ▒20 % 10 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Capacitor Tant, 150Uf 10V 0.6 Ohm 20%, 7343-28 | Newark Electronics |
Tantalum - NTP Conformal150 uF,10 V | AVX F931A157MNC | RS Americas |
Where can I find additional details, specifications and documents for a F931A157MNC?
Additional datasheets, footprints and schematics for F931A157MNC are listed on our Part Details page. You can also find images and similar parts to F931A157MNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931A157MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A157MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931A157MNC fall under?
The F931A157MNC is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931A157MNC when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931A157MNC you can contact the distributor directly for product support, shipping queries etc.
Is the F931A157MNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931A157MNC have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for F931A157MNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931A157MNC often in real-time on the comparison pages.
What if I can't find stock of F931A157MNC?
You can fill out our help required form which you can use to request a quote for F931A157MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.