Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 1411 [3528 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 2ohm |
Features | General Purpose |
Series | F93 |
RoHS Compliant | Yes |
Tantalum - NTP Conformal15 uF,10 V | AVX F931A156MBA | RS Americas |
TANTALUM CAPACITOR, 15UF, 10V, 2 OHM, 0.2, 3528-21 | Farnell |
Where can I find additional details, specifications and documents for a F931A156MBA?
Additional datasheets, footprints and schematics for F931A156MBA are listed on our Part Details page. You can also find images and similar parts to F931A156MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931A156MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A156MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931A156MBA fall under?
The F931A156MBA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F931A156MBA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931A156MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F931A156MBA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F931A156MBA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F931A156MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931A156MBA often in real-time on the comparison pages.
What if I can't find stock of F931A156MBA?
You can fill out our help required form which you can use to request a quote for F931A156MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.