F931A107MNC Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 100UF 10V 0.6 OHM 20% 7343-28

Status: Unknown
Series: F93 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, Standard Tantalum J-Lead

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Newark
Newark
from US$0.74
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.88
-
Buy Now
Logo for element14
element14
from US$0.82
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range F93 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.6ohm

Alternative Descriptions

F93 Series 100 uF â–’20 % 10 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics
Tantalum - NTP Conformal100 uF,10 V | AVX F931A107MNC | RS Americas
Cap Tant Solid 100uF 10V N CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.6 Ohm 125°C T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F931A107MNC?

Additional datasheets, footprints and schematics for F931A107MNC are listed on our Part Details page. You can also find images and similar parts to F931A107MNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F931A107MNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A107MNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F931A107MNC fall under?

The F931A107MNC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F931A107MNC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F931A107MNC you can contact the distributor directly for product support, shipping queries etc.

Is the F931A107MNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F931A107MNC have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Avnet Asia have stock available or on a lead time for F931A107MNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F931A107MNC often in real-time on the comparison pages.

What if I can't find stock of F931A107MNC?

You can fill out our help required form which you can use to request a quote for F931A107MNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay