Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2.5ohm |
RoHS Compliant | Yes |
F93 Series 33 uF â–’20 % 6.3 V SMT Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal33 uF,6.3 V | AVX F930J336MAA | RS Americas |
CAP, 33µF, 6.3V, 20% | element14 |
Surface Mount Tantalum Capacitor, 33 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F930J336MAA?
Additional datasheets, footprints and schematics for F930J336MAA are listed on our Part Details page. You can also find images and similar parts to F930J336MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J336MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J336MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J336MAA fall under?
The F930J336MAA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F930J336MAA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J336MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F930J336MAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F930J336MAA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F930J336MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J336MAA often in real-time on the comparison pages.
What if I can't find stock of F930J336MAA?
You can fill out our help required form which you can use to request a quote for F930J336MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.