Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
RoHS Compliant | Yes |
F93 Series 22 uF ▒10 % 6.3 V SMT Standard J-Lead Tantalum Capacitor | Future Electronics |
Cap Tant Solid 22uF 6.3V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 2.5Ohm 125°C T/R | Avnet America |
Tantalum - NTP Conformal22 uF,6.3 V | AVX F930J226KAA | RS Americas |
Where can I find additional details, specifications and documents for a F930J226KAA.?
Additional datasheets, footprints and schematics for F930J226KAA. are listed on our Part Details page. You can also find images and similar parts to F930J226KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J226KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J226KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J226KAA. fall under?
The F930J226KAA. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F930J226KAA. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J226KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the F930J226KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F930J226KAA. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for F930J226KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J226KAA. often in real-time on the comparison pages.
What if I can't find stock of F930J226KAA.?
You can fill out our help required form which you can use to request a quote for F930J226KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.