Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Compliant |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
RoHS Compliant | Yes |
Cap Tant Solid 220uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 T/R | Avnet America |
Tantalum Capacitors 220uF 4V B CASE 20% | Future Electronics |
Tantalum - NTP Conformal220 uF,4 V | AVX F930G227MBA | RS Americas |
Where can I find additional details, specifications and documents for a F930G227MBA.?
Additional datasheets, footprints and schematics for F930G227MBA. are listed on our Part Details page. You can also find images and similar parts to F930G227MBA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930G227MBA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930G227MBA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930G227MBA. fall under?
The F930G227MBA. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F930G227MBA. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930G227MBA. you can contact the distributor directly for product support, shipping queries etc.
Is the F930G227MBA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F930G227MBA. have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, RS Americas and Avnet Asia have stock available or on a lead time for F930G227MBA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930G227MBA. often in real-time on the comparison pages.
What if I can't find stock of F930G227MBA.?
You can fill out our help required form which you can use to request a quote for F930G227MBA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.