Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 10ohm |
Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 10ohm |
RoHS Compliant | Yes |
Capacitor Tant, 0.22Uf 35V 10 Ohm 20%, 3216-12, Full Reel | Newark Electronics |
Tantalum - NTP Conformal0.22 uF,35 V | AVX F921V224MAA | RS Americas |
58R3247 | element14 |
Where can I find additional details, specifications and documents for a F921V224MAA?
Additional datasheets, footprints and schematics for F921V224MAA are listed on our Part Details page. You can also find images and similar parts to F921V224MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F921V224MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921V224MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F921V224MAA fall under?
The F921V224MAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F921V224MAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F921V224MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F921V224MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F921V224MAA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F921V224MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F921V224MAA often in real-time on the comparison pages.
What if I can't find stock of F921V224MAA?
You can fill out our help required form which you can use to request a quote for F921V224MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.