Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
2,150
|
Buy Now | |
element14 | US$0.32 |
8,350
|
Buy Now | |
Farnell | US$0.28 |
8,350
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
2,948
|
Buy Now | |
Newark Electronics | US$0.11 |
1,039
|
Buy Now | |
Avnet Asia | - |
15,000
|
Buy Now | |
Future Electronics | US$0.09 |
-
|
Buy Now | |
RS Americas | US$0.27 |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1µF, 16V, 20% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor 1210 6.3V 100uF 10% | RS |
Tantalum Capacitor, 1Uf, 16V, 12 Ohm, 0.2, 2012-12 | Newark Electronics |
Cap Tant Solid 1uF 16V P CASE 20% (2 X 1.25 X 1.1mm) SMD T/R | Avnet Asia |
F92 Series 1 uF ▒20 % 16 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
Tantalum - NTP Conformal1.0 uF,16 V | AVX F921C105MPA | RS Americas |
Where can I find additional details, specifications and documents for a F921C105MPA?
Additional datasheets, footprints and schematics for F921C105MPA are listed on our Part Details page. You can also find images and similar parts to F921C105MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F921C105MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921C105MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F921C105MPA fall under?
The F921C105MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F921C105MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F921C105MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F921C105MPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F921C105MPA have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for F921C105MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F921C105MPA often in real-time on the comparison pages.
What if I can't find stock of F921C105MPA?
You can fill out our help required form which you can use to request a quote for F921C105MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.