Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
41,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
9,000
in stock
|
Buy Now | |
element14
from US$0.33
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.29
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
1,163
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor 1206 6.3V 100uF 10% | RS |
Cap, 4.7Uf, 10V, Tant, Case P Rohs Compliant: Yes |Kyocera Avx F921A475MPA | Newark Electronics |
CAP, 4.7UF, 10V, TANT, CASE P | element14 |
F92 Series 4.7 uF â–’20 % 10 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
Tantalum - NTP Conformal4.7 uF,10 V | AVX F921A475MPA | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet Asia |
Where can I find additional details, specifications and documents for a F921A475MPA?
Additional datasheets, footprints and schematics for F921A475MPA are listed on our Part Details page. You can also find images and similar parts to F921A475MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F921A475MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921A475MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F921A475MPA fall under?
The F921A475MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F921A475MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F921A475MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F921A475MPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F921A475MPA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F921A475MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F921A475MPA often in real-time on the comparison pages.
What if I can't find stock of F921A475MPA?
You can fill out our help required form which you can use to request a quote for F921A475MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.