Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Compliant |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 10V |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 12ohm |
RoHS Compliant | Yes |
F92 Series 3.3 uF ▒20 % 10 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
Capacitor Tant, 3.3Uf 10V, 12 Ohm, 0.2, 2012-12 | Newark Electronics |
Tantalum - NTP Conformal3.3 uF,10 V | AVX F921A335MPA | RS Americas |
Cap Tant Solid 3.3uF 10V P CASE 20% (2 X 1.25 X 1.1mm) SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F921A335MPA?
Additional datasheets, footprints and schematics for F921A335MPA are listed on our Part Details page. You can also find images and similar parts to F921A335MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F921A335MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F921A335MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F921A335MPA fall under?
The F921A335MPA is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F921A335MPA when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F921A335MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F921A335MPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F921A335MPA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas and Avnet Asia have stock available or on a lead time for F921A335MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F921A335MPA often in real-time on the comparison pages.
What if I can't find stock of F921A335MPA?
You can fill out our help required form which you can use to request a quote for F921A335MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.